Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 85304-01PGG8 85304-01PGG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179789-85304-01PGG8 Operating Supply Voltage: 3.3 V Number of Pins: 20 Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179789-85304-01PGG8 Operating Supply Voltage: 3.3 V Number of Pins: 20 Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 85304-01PGG8 - 1179789-85304-01PGG8 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 85304-01PGG8
1179789-85304-01PGG8
Custom Parts - Custom Parts (0 - A) - 85304-01PGG8 1179789-85304-01PGG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179789-85304-01PGG8 Operating Supply Voltage: 3.3 V Number of Pins: 20 Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179789-85304-01PGG8
Operating Supply Voltage: 3.3 V
Number of Pins: 20
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1179789-85304-01PGG8
Product Name Custom Parts - Custom Parts (0 - A) - 85304-01PGG8
Unlock Full Specs
to access all available technical data

Similar Products