Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Translators, Level Shifters 85222AMLF

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319594-85222AMLF Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Packaging: Tube Number of Circuits: 1 Standard Package: 97 Mounting: Surface Mount Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVHSTL Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS85222AMLF,ICS8522 2AMLF-ND Base Product Number: 85222A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319594-85222AMLF Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Packaging: Tube Number of Circuits: 1 Standard Package: 97 Mounting: Surface Mount Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVHSTL Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS85222AMLF,ICS8522 2AMLF-ND Base Product Number: 85222A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1319594-85222AMLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1319594-85222AMLF
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1319594-85222AMLF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319594-85222AMLF Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Packaging: Tube Number of Circuits: 1 Standard Package: 97 Mounting: Surface Mount Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVHSTL Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS85222AMLF,ICS8522 2AMLF-ND Base Product Number: 85222A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319594-85222AMLF
Category: Integrated Circuits (ICs)>Logic>Translators, Level Shifters
Packaging: Tube
Number of Circuits: 1
Standard Package: 97
Mounting: Surface Mount
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVHSTL
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS85222AMLF,ICS85222AMLF-ND
Base Product Number: 85222A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1319594-85222AMLF
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L164DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
 - 7918753P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type Other; VQFN
View Details
Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details