Clock Fanout Buffer (Distribution) IC 1:2 700 MHz 8-SOIC (0.154", 3.90mm Width)
Clock Fanout Buffer (Distribution) IC 1:2 700 MHz 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 85211BMI-03LN | 85211BMI-03LN |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers |
| Output Configuration | Inverting | Inverting |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |
| Switching Frequency | 700000 kHz | 700000 kHz |