Renesas Electronics Corporation Clock Buffers, Drivers 8516FYLFT

Description
Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8516FYLFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8516FYLFT-ND
Clock Buffers, Drivers 8516FYLFT-ND
Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP

Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8516FYLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8516FYLFT
Clock/Timing - Clock Buffers, Drivers 8516FYLFT
IC CLK BUFFER 1:16 700MHZ 48TQFP

IC CLK BUFFER 1:16 700MHZ 48TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - 8516FYLFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8516FYLFT
Clock Buffers, Drivers 8516FYLFT
IC CLK BUFFER 1:16 700MHZ 48TQFP

IC CLK BUFFER 1:16 700MHZ 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 8516FYLFT-ND 8516FYLFT 8516FYLFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVDS LVDS
Package Type Surface Mount; 48-LQFP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08918-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
3.3V TSSOP Clock and Timing IC - 728-CDC2509CPWR G4 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVTTL
Package Type Reel - TR
Frequency 125 MHz
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details