The ICS8516I is a low skew, high-performance 1-to-16 Differential-to-LVDS
Clock Fanout Buffer (Distribution) IC 1:16 700 MHz 48-LQFP
Clock Fanout Buffer (Distribution) IC 1:16 700 MHz 48-LQFP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 8516FYILF |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3.13 to 3.46 volts |
| Switching Frequency | 700000 kHz |