"Clock Fanout Buffer (Distribution) IC 1:8 500MHz 24-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:8 500MHZ 24TSSOP
IC CLK BUFFER 1:8 500MHZ 24TSSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1153-5-ND | 85108AGILF | 85108AGILF |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | HCSL | HCSL | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |