Manufacturer: Renesas Electronics America
Win Source Part Number: 908541-85102AGILF
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS85102
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1150-ND, 800-1150, 800-1150-5, ICS85102AGILF
"Clock Fanout Buffer (Distribution), Multiplexer IC 1:2 500MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:2 500MHZ 16TSSOP
FANOUT BUFFER, 500MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:500MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:2 500MHZ 16TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 908541-85102AGILF | 800-1150-5-ND | 85102AGILF | 47AC2751 | 85102AGILF |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85102AGILF | Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 500Mhz, Tssop-16; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | TSSOP | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | HCSL | HCSL |