Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 851021AYLFT

Description
Win Source Part Number: 1041213-851021AYLFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 500 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS851021AYLFT-ND,IC S851021AYLFT Base Product Number: 851021A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1041213-851021AYLFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 500 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS851021AYLFT-ND,IC S851021AYLFT Base Product Number: 851021A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1041213-851021AYLFT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1041213-851021AYLFT
Win Source Part Number: 1041213-851021AYLFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 500 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS851021AYLFT-ND,IC S851021AYLFT Base Product Number: 851021A Product Status: Obsolete

Win Source Part Number: 1041213-851021AYLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 500
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL
Output: HCSL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS851021AYLFT-ND,ICS851021AYLFT
Base Product Number: 851021A
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 851021AYLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
851021AYLFT
Clock/Timing - Clock Buffers, Drivers 851021AYLFT
IC CLK BUFFER 1:21 250MHZ 64TQFP

IC CLK BUFFER 1:21 250MHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1041213-851021AYLFT 851021AYLFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface HCSL
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 728-SI4133-D-GTR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328AD - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers