Renesas Electronics Corporation Clock/Timing - Clock Buffers, Drivers 851010AYILF

Description
IC CLK BUFFER 1:10 250MHZ 32TQFP
Datasheet
Description
IC CLK BUFFER 1:10 250MHZ 32TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Buffers, Drivers - 851010AYILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
851010AYILF
Clock/Timing - Clock Buffers, Drivers 851010AYILF
IC CLK BUFFER 1:10 250MHZ 32TQFP

IC CLK BUFFER 1:10 250MHZ 32TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - 851010AYILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
851010AYILF
Clock Buffers, Drivers 851010AYILF
IC CLK BUFFER 1:10 250MHZ 32TQFP

IC CLK BUFFER 1:10 250MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks
Product Number 851010AYILF 851010AYILF
Product Name Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY2SSTV857ZXI-32T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details