Renesas Electronics Corporation Clock and Timing IC 849N202CKI-001LFT

Description
IC TRANSLATOR UNIV FREQ 40VFQFN Product overview: 849N202CKI-001LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-849N202CKI-001LF T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSLATOR UNIV FREQ 40VFQFN Product overview: 849N202CKI-001LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-849N202CKI-001LF T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-849N202CKI-001LFT
Clock and Timing IC 728-849N202CKI-001LFT
IC TRANSLATOR UNIV FREQ 40VFQFN Product overview: 849N202CKI-001LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-849N202CKI-001LF T can be used for catalog matching and distributor lookup.

IC TRANSLATOR UNIV FREQ 40VFQFN Product overview: 849N202CKI-001LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-849N202CKI-001LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 849N202CKI-001LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
849N202CKI-001LFT-ND
Clock Generators, PLLs, Frequency Synthesizers 849N202CKI-001LFT-ND
IC 533.33MHz 1 40-VFQFN Exposed Pad

IC 533.33MHz 1 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 849N202CKI-001LFT - 858406-849N202CKI-001LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 849N202CKI-001LFT
858406-849N202CKI-001LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 849N202CKI-001LFT 858406-849N202CKI-001LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858406-849N202CKI-00 1LFT Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C Features: IC 533.33MHz 1 40-VFQFN Exposed Pad Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS849N202CKI-001LFT , ICS849N202CKI-001LFT -ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858406-849N202CKI-001LFT
Series: FemtoClock® NG
Operating Temperature Range: -40°C ~ 85°C
Features: IC 533.33MHz 1 40-VFQFN Exposed Pad
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-VFQFPN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS849N202CKI-001LFT, ICS849N202CKI-001LFT-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 849N202CKI-001LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
849N202CKI-001LFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 849N202CKI-001LFT
IC TRANSLATOR UNIV FREQ 40VFQFN

IC TRANSLATOR UNIV FREQ 40VFQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 849N202CKI-001LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
849N202CKI-001LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 849N202CKI-001LFT
IC TRANSLATOR UNIV FREQ 40VFQFN

IC TRANSLATOR UNIV FREQ 40VFQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-849N202CKI-001LFT 849N202CKI-001LFT-ND 858406-849N202CKI-001LFT 849N202CKI-001LFT 849N202CKI-001LFT
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 849N202CKI-001LFT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL LVPECL 1
Package Type Tape & Reel (TR) Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VFQFPN (6x6) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 533 MHz 533 MHz 533 MHz
Unlock Full Specs
to access all available technical data