Renesas Electronics Corporation Dual 700MHZ Clock and Timing IC 8442BYLF

Description
IC SYNTHESIZE DUAL 700MHZ 32LQFP Product overview: 8442BYLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 700MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8442BYLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTHESIZE DUAL 700MHZ 32LQFP Product overview: 8442BYLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 700MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8442BYLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 700MHZ Clock and Timing IC
728-8442BYLF
Dual 700MHZ Clock and Timing IC 728-8442BYLF
IC SYNTHESIZE DUAL 700MHZ 32LQFP Product overview: 8442BYLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 700MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8442BYLF can be used for catalog matching and distributor lookup.

IC SYNTHESIZE DUAL 700MHZ 32LQFP Product overview: 8442BYLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 700MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8442BYLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1027717-8442BYLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1027717-8442BYLF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1027717-8442BYLF
Win Source Part Number: 1027717-8442BYLF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tray Frequency - Max: 700MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): 8432CY-51LF; 84330CYLN; 84329BYLF; NBC12430FAG; NBC12439FAG; NBC12430FAR2G; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 8442BYLF-ND,2832-844 2BYLF,800-2722-ND,80 0-2722 Base Product Number: 8442 Product Status: Obsolete

Win Source Part Number: 1027717-8442BYLF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tray
Frequency - Max: 700MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): 8432CY-51LF; 84330CYLN; 84329BYLF; NBC12430FAG; NBC12439FAG; NBC12430FAR2G;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 8442BYLF-ND,2832-8442BYLF,800-2722-ND,800-2722
Base Product Number: 8442
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8442BYLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8442BYLF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8442BYLF
IC SYNTHESIZE DUAL 700MHZ 32LQFP

IC SYNTHESIZE DUAL 700MHZ 32LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-8442BYLF 1027717-8442BYLF 8442BYLF
Product Name Dual 700MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVDS LVDS; LVDS 1
Package Type Tray Surface Mount; 32-LQFP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data