Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 844256DGLFT

Description
"Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 844256DGLFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
844256DGLFT-ND
Clock Generators, PLLs, Frequency Synthesizers 844256DGLFT-ND
"Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844256DGLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
844256DGLFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 844256DGLFT
IC CLK SYNTHESIZER/BUFF 24TSSOP

IC CLK SYNTHESIZER/BUFF 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 844256DGLFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
844256DGLFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 844256DGLFT
IC CLK/FREQ SYNTH 24TSSOP

IC CLK/FREQ SYNTH 24TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 844256DGLFT-ND 844256DGLFT 844256DGLFT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock/Frequency Synthesizer, Fanout Distribution; Clock Generator
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" Surface Mount; Surface Mount SSOP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09104-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details