"Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC CLK/FREQ SYNTH 24TSSOP Product overview: 844256DGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844256DGILFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 858401-844256DGILFT
Series: FemtoClock®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS844256
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS844256DGILFT, ICS844256DGILFT-ND
IC CLK/FREQ SYNTH 24TSSOP
IC CLK SYNTHESIZER/BUFF 24TSSOP
IC CLK SYNTHESIZER/BUFF 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 844256DGILFT-ND | 728-844256DGILFT | 858401-844256DGILFT | 844256DGILFT | 844256DGILFT | 844256DGILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844256DGILFT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Fanout Distribution; Clock Generator | Clock/Frequency Synthesizer, Fanout Distribution; Clock Generator | Clock Generator | |
| Bus Interface | LVDS | LVDS | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Tape & Reel (TR) | Surface Mount; 24-TSSOP-EP | SSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |