Renesas Electronics Corporation 625MHz TSSOP Clock and Timing IC 844256BGILF

Description
IC SYNTHESIZER/BUFFER 24-TSSOP / Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173", 4.40mm Width) Product overview: 844256BGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 625MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844256BGILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTHESIZER/BUFFER 24-TSSOP / Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173", 4.40mm Width) Product overview: 844256BGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 625MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844256BGILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
625MHz TSSOP Clock and Timing IC - 728-844256BGILF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
625MHz TSSOP Clock and Timing IC
728-844256BGILF
625MHz TSSOP Clock and Timing IC 728-844256BGILF
IC SYNTHESIZER/BUFFER 24-TSSOP / Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173", 4.40mm Width) Product overview: 844256BGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 625MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844256BGILF can be used for catalog matching and distributor lookup.

IC SYNTHESIZER/BUFFER 24-TSSOP / Clock/Frequency Synthesizer, Fanout Distribution IC 625MHz 1 24-TSSOP (0.173", 4.40mm Width) Product overview: 844256BGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 625MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844256BGILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1319943-844256BGILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1319943-844256BGILF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1319943-844256BGILF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319943-844256BGILF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Clock/Frequency Synthesizer, Fanout Distribution Frequency - Max: 625MHz Number of Circuits: 1 Standard Package: 62 Mounting: Surface Mount Input: Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS844256BGILF,ICS84 4256BGILF-ND Base Product Number: 844256B Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319943-844256BGILF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Clock/Frequency Synthesizer, Fanout Distribution
Frequency - Max: 625MHz
Number of Circuits: 1
Standard Package: 62
Mounting: Surface Mount
Input: Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS844256BGILF,ICS844256BGILF-ND
Base Product Number: 844256B
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844256BGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
844256BGILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 844256BGILF
IC SYNTHESIZER/BUFFER 24-TSSOP

IC SYNTHESIZER/BUFFER 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-844256BGILF 1319943-844256BGILF 844256BGILF
Product Name 625MHz TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVDS LVDS; LVDS
Package Type Tube Surface Mount; 24-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data