Clock Generator 16-VFQFPN (3x3)
Win Source Part Number: 1340713-844201BKI-45
Category: Integrated Circuits (ICs) - Specialized ICs
Type: Clock Generator
Package: Tube
Standard Package: 100
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
Clock Generator 16-VFQFPN (3x3)
IC CLOCK GENERATOR 16VFQFPN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 844201BKI-45LF-ND | 1340713-844201BKI-45LF | 844201BKI-45LF | 844201BKI-45LF |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |