IC CLOCK GENERATOR 8TSSOP Product overview: 844071AGLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844071AGLFT can be used for catalog matching and distributor lookup.
"Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Clock Generator IC 170MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLOCK GENERATOR 8TSSOP
IC CLOCK GEN GIG ETH 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-844071AGLFT | 844071AGLFT-ND | 844071AGLFT | 844071AGLFT | 844071AGLFT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS | LVDS | LVDS; LVDS | LVDS; LVDS | |
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | |
| Frequency | 170 MHz | 170 MHz | 170 MHz | 170 MHz | 170 MHz |