Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 844021BGI-01LF

Description
"Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-2063-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-2063-ND
Clock Generators, PLLs, Frequency Synthesizers 800-2063-ND
"Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269668-844021BGI-01LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269668-844021BGI-01LF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269668-844021BGI-01LF
Win Source Part Number: 1269668-844021BGI-01 LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® Type: Clock Generator Package: Tube Frequency - Max: 170MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: Crystal Output: LVDS PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 2.375V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS844021BGI-01LF,IC S844021BGI01LF,800-2 063,ICS844021BGI-01L F Base Product Number: 844021B Product Status: Obsolete

Win Source Part Number: 1269668-844021BGI-01LF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock®
Type: Clock Generator
Package: Tube
Frequency - Max: 170MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: Crystal
Output: LVDS
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS844021BGI-01LF,ICS844021BGI01LF,800-2063,ICS844021BGI-01LF
Base Product Number: 844021B
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-844021BGI-01LF
Clock and Timing IC 728-844021BGI-01LF
IC CLOCK GENERATOR 8TSSOP Product overview: 844021BGI-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844021BGI-01LF can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8TSSOP Product overview: 844021BGI-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844021BGI-01LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC CLOCK GEN ETHERNET 8TSSOP - 668-844021BGI-01LF - Utmel Electronic Limited
Hong Kong, China
IC CLOCK GEN ETHERNET 8TSSOP
668-844021BGI-01LF
IC CLOCK GEN ETHERNET 8TSSOP 668-844021BGI-01LF
IC CLOCK GEN ETHERNET 8TSSOP

IC CLOCK GEN ETHERNET 8TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 844021BGI-01LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
844021BGI-01LF
Clock Generators, PLLs, Frequency Synthesizers 844021BGI-01LF
Clock Generator IC 170MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 170MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844021BGI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
844021BGI-01LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 844021BGI-01LF
IC CLOCK GEN ETHERNET 8TSSOP

IC CLOCK GEN ETHERNET 8TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 844021BGI-01LF - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
844021BGI-01LF
Clock Generators, PLLs, Frequency Synthesizers 844021BGI-01LF
IC CLOCK GEN ETHERNET 8TSSOP

IC CLOCK GEN ETHERNET 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 844021BGI-01LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
844021BGI-01LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 844021BGI-01LF
IC CLOCK GENERATOR 8TSSOP

IC CLOCK GENERATOR 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2063-ND 1269668-844021BGI-01LF 728-844021BGI-01LF 668-844021BGI-01LF 844021BGI-01LF 844021BGI-01LF 844021BGI-01LF 844021BGI-01LF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC IC CLOCK GEN ETHERNET 8TSSOP Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator; Clock Generator
Bus Interface LVDS LVDS; LVDS LVDS LVDS; LVDS LVDS LVDS; LVDS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 8-TSSOP (0.173", 4.40mm Width) Tube 8-TSSOP (0.173, 4.40mm Width) Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount SSOP
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data