Clock/Frequency Synthesizer, Fanout Distribution IC 156.25MHz 1 32-TQFP Exposed Pad
Clock Generators and Synthesizers Clock/Frequency Synthesizer, Fanout Distribution 156.25MHz
IC CLK/FREQ SYNTH 32PTQFP
IC SYNTHESIZER 8LVDS 32TQFP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 844008AYI-01LF-ND | 844008AYI-01LF | 844008AYI-01LF | 844008AYI-01LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Yes with Bypass; Clock Generator | Clock Generator |
| Bus Interface | LVDS | 1 | ||
| Package Type | Surface Mount; 32-TQFP Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.13 to 3.46 volts |