IC FREQ SYNTH 24TSSOP Product overview: 844003BGI-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844003BGI-01LFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319939-844003BGI-01
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Frequency Synthesizer
Frequency - Max: 680MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: LVCMOS, LVTTL, Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS844003BGI-01LFT-N
Base Product Number: 844003B
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"Frequency Synthesizer IC 680MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
IC SYNTHESIZER 3LVDS 24-ETSSOP
IC FREQ SYNTH 24TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-844003BGI-01LFT | 1319939-844003BGI-01LFT | 844003BGI-01LFT-ND | 844003BGI-01LFT | 844003BGI-01LFT |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | LVDS; LVDS | |
| Package Type | Tape & Reel (TR) | Surface Mount; 24-TSSOP (0.173", 4.40mm Width) | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 680 MHz | 680 MHz | 680 MHz | 680 MHz | 680 MHz |