Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 844003BGI-01LF

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321398-844003BGI-01 LF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Frequency Synthesizer Frequency - Max: 680MHz Number of Circuits: 1 Standard Package: 62 Mounting: Surface Mount Input: LVCMOS, LVTTL, Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8542.39.0001 Other Part Number: 800-2243,ICS844003BG I-01LF,2832-844003BG I-01LF,ICS844003BGI- 01LF-ND,ICS844003BGI 01LF Base Product Number: 844003B Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321398-844003BGI-01 LF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Frequency Synthesizer Frequency - Max: 680MHz Number of Circuits: 1 Standard Package: 62 Mounting: Surface Mount Input: LVCMOS, LVTTL, Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8542.39.0001 Other Part Number: 800-2243,ICS844003BG I-01LF,2832-844003BG I-01LF,ICS844003BGI- 01LF-ND,ICS844003BGI 01LF Base Product Number: 844003B Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1321398-844003BGI-01LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1321398-844003BGI-01LF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1321398-844003BGI-01LF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321398-844003BGI-01 LF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Frequency Synthesizer Frequency - Max: 680MHz Number of Circuits: 1 Standard Package: 62 Mounting: Surface Mount Input: LVCMOS, LVTTL, Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8542.39.0001 Other Part Number: 800-2243,ICS844003BG I-01LF,2832-844003BG I-01LF,ICS844003BGI- 01LF-ND,ICS844003BGI 01LF Base Product Number: 844003B Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321398-844003BGI-01LF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Frequency Synthesizer
Frequency - Max: 680MHz
Number of Circuits: 1
Standard Package: 62
Mounting: Surface Mount
Input: LVCMOS, LVTTL, Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
HTSUS: 8542.39.0001
Other Part Number: 800-2243,ICS844003BGI-01LF,2832-844003BGI-01LF,ICS844003BGI-01LF-ND,ICS844003BGI01LF
Base Product Number: 844003B
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
680MHZ TSSOP Clock and Timing IC - 728-844003BGI-01LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680MHZ TSSOP Clock and Timing IC
728-844003BGI-01LF
680MHZ TSSOP Clock and Timing IC 728-844003BGI-01LF
CLOCK GENERATOR, 680MHZ, CMOS, P / Frequency Synthesizer IC 680MHz 1 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Product overview: 844003BGI-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680MHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 680MHZ, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844003BGI-01LF can be used for catalog matching and distributor lookup.

CLOCK GENERATOR, 680MHZ, CMOS, P / Frequency Synthesizer IC 680MHz 1 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Product overview: 844003BGI-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680MHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 680MHZ, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844003BGI-01LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 844003BGI-01LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
844003BGI-01LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 844003BGI-01LF
IC FREQ SYNTH 24TSSOP

IC FREQ SYNTH 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1321398-844003BGI-01LF 728-844003BGI-01LF 844003BGI-01LF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 680MHZ TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Frequency Synthesizer; Clock Generator
Bus Interface LVDS; LVDS LVDS LVDS; LVDS
Package Type Surface Mount; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Tube SSOP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 148.5000MHZ Clock and Timing IC - 172-570BCA000159DG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-021A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046ANSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers