The 844003AKI-04LF is a differential output LVDS synthesizer designed for generating Ethernet reference clock frequencies. It supports output frequencies of 625MHz, 622.08MHz, 312.5MHz, 250MHz, 156.25MHz, 125MHz, and 100MHz, selectable via four frequency select pins. The device features three LVDS outputs across two banks, with Bank A providing one output pair and Bank B offering two output pairs, each independently configurable. The synthesizer utilizes advanced low phase noise VCO technology, achieving a typical rms phase jitter of 0.50ps at 125MHz, which meets Ethernet jitter specifications. It operates within a temperature range of -40°C to 85°C and is packaged in a 32-pin VFQFN format. The product is lead-free and compliant with RoHS standards.
Frequency Synthesizer IC 680MHz 1 32-VFQFN Exposed Pad
IC FREQ SYNTH 32VFQFPN
IC SYNTHESIZER 3LVDS 32VFQFPN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2283-ND | 844003AKI-04LF | 844003AKI-04LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator |
| Bus Interface | LVDS | LVDS; LVDS | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |