IC CLK GEN SAS/SATA 8SOIC Product overview: 843441AM-100LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-843441AM-100LF can be used for catalog matching and distributor lookup.
Clock Generator, 100MHz, CMOS, PDSO8
SAS, SAS-2, SATA CPU IC 100MHz 1 Output 8-SOIC
SAS, SAS-2, SATA CPU Clock Generator IC 100MHz 1 Output 8-SOIC
IC CLK GEN SAS/SATA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 763-843441AM-100LF | 843441AM-100LF | 800-3193-5-ND | 843441AM-100LF | 843441AM-100LF |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Bus Interface | LVPECL | CMOS | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Tube | SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |