Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 84330CM-01LFT

Description
IC FREQ SYNTHESIZER 28SOIC
Description
IC FREQ SYNTHESIZER 28SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The 84330CM-01LFT is a low jitter, crystal-to-3.3V LVPECL frequency synthesizer capable of output frequencies ranging from 31.25MHz to 700MHz. It features a fully integrated PLL that eliminates the need for external loop filters, simplifying design requirements. The device supports a crystal oscillator interface with a frequency range of 10MHz to 25MHz and operates with a VCO range of 250MHz to 700MHz. This synthesizer offers both parallel and serial interfaces for programming M and N dividers during power-up, allowing for flexible configuration. The maximum RMS period jitter is specified at 5ps, while the cycle-to-cycle jitter is limited to 40ps. The device operates within an ambient temperature range of 0°C to 70°C and is available in a lead-free (RoHS 6) package. The 84330CM-01LFT is suitable for applications requiring precise frequency generation with low jitter characteristics.

Datasheet Summary
Powered by GS/AI

The 84330CM-01LFT is a low jitter, crystal-to-3.3V LVPECL frequency synthesizer capable of output frequencies ranging from 31.25MHz to 700MHz. It features a fully integrated PLL that eliminates the need for external loop filters, simplifying design requirements. The device supports a crystal oscillator interface with a frequency range of 10MHz to 25MHz and operates with a VCO range of 250MHz to 700MHz. This synthesizer offers both parallel and serial interfaces for programming M and N dividers during power-up, allowing for flexible configuration. The maximum RMS period jitter is specified at 5ps, while the cycle-to-cycle jitter is limited to 40ps. The device operates within an ambient temperature range of 0°C to 70°C and is available in a lead-free (RoHS 6) package. The 84330CM-01LFT is suitable for applications requiring precise frequency generation with low jitter characteristics.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330CM-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
84330CM-01LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 84330CM-01LFT
IC FREQ SYNTHESIZER 28SOIC

IC FREQ SYNTHESIZER 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330CM-01LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
84330CM-01LFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 84330CM-01LFT
IC CLK/FREQ SYNTH 28SOIC

IC CLK/FREQ SYNTH 28SOIC

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 84330CM-01LFT 84330CM-01LFT
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock/Frequency Synthesizer; Clock Generator
Package Type Surface Mount; Surface Mount SOIC
Frequency 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326A-C-GM - 933539-SI5326A-C-GM - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 36-QFN (6x6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details