Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8432BYI-51LF

Description
Win Source Part Number: 1024316-8432BYI-51LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Frequency Synthesizer Package: Tray Frequency - Max: 700MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS8432BYI-51LF,ICS8 432BYI-51LF-ND Base Product Number: 8432B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1024316-8432BYI-51LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Frequency Synthesizer Package: Tray Frequency - Max: 700MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS8432BYI-51LF,ICS8 432BYI-51LF-ND Base Product Number: 8432B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1024316-8432BYI-51LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1024316-8432BYI-51LF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1024316-8432BYI-51LF
Win Source Part Number: 1024316-8432BYI-51LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Frequency Synthesizer Package: Tray Frequency - Max: 700MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS8432BYI-51LF,ICS8 432BYI-51LF-ND Base Product Number: 8432B Product Status: Obsolete

Win Source Part Number: 1024316-8432BYI-51LF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer
Package: Tray
Frequency - Max: 700MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS8432BYI-51LF,ICS8432BYI-51LF-ND
Base Product Number: 8432B
Product Status: Obsolete

Buy Now
700MHz Clock and Timing IC - 728-8432BYI-51LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHz Clock and Timing IC
728-8432BYI-51LF
700MHz Clock and Timing IC 728-8432BYI-51LF
IC FREQ SYNTHESIZER 32LQFP / Frequency Synthesizer IC 700MHz 1 32-LQFP Product overview: 8432BYI-51LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8432BYI-51LF can be used for catalog matching and distributor lookup.

IC FREQ SYNTHESIZER 32LQFP / Frequency Synthesizer IC 700MHz 1 32-LQFP Product overview: 8432BYI-51LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8432BYI-51LF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8432BYI-51LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8432BYI-51LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8432BYI-51LF
IC FREQ SYNTHESIZER 32LQFP

IC FREQ SYNTHESIZER 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1024316-8432BYI-51LF 728-8432BYI-51LF 8432BYI-51LF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 700MHz Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 32-LQFP Tray Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SI52112-B6-GM2R-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers