Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8432BY-51LF 8432BY-51LF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017497-8432BY-51LF Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 32 Number of Outputs: 3 Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Alternative Parts (Cross-Reference): 8430AY-61LF; 8432DY-101LF; 87608AYILF; NBC12430FAG; NBC12439FAG; NBC12429FAG8432BY51L F; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 527.8 mW Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 135 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017497-8432BY-51LF Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 32 Number of Outputs: 3 Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Alternative Parts (Cross-Reference): 8430AY-61LF; 8432DY-101LF; 87608AYILF; NBC12430FAG; NBC12439FAG; NBC12429FAG8432BY51L F; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 527.8 mW Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 135 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8432BY-51LF - 1017497-8432BY-51LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8432BY-51LF
1017497-8432BY-51LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8432BY-51LF 1017497-8432BY-51LF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017497-8432BY-51LF Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 32 Number of Outputs: 3 Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Alternative Parts (Cross-Reference): 8430AY-61LF; 8432DY-101LF; 87608AYILF; NBC12430FAG; NBC12439FAG; NBC12429FAG8432BY51L F; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 527.8 mW Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 135 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017497-8432BY-51LF
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 32
Number of Outputs: 3
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: LQFP
Alternative Parts (Cross-Reference): 8430AY-61LF; 8432DY-101LF; 87608AYILF; NBC12430FAG; NBC12439FAG; NBC12429FAG8432BY51LF;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 527.8 mW
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 135 mA

Buy Now
Singapore, Singapore
Clock and Timing IC
728-8432BY-51LF
Clock and Timing IC 728-8432BY-51LF
IC Synthesizer Gp Lvpecl 32-LQFP Product overview: 8432BY-51LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8432BY-51LF can be used for catalog matching and distributor lookup.

IC Synthesizer Gp Lvpecl 32-LQFP Product overview: 8432BY-51LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8432BY-51LF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1017497-8432BY-51LF 728-8432BY-51LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8432BY-51LF Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data