Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84329BYLF 84329BYLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858399-84329BYLF Operating Temperature Range: 0°C ~ 70°C Features: Frequency Synthesizer IC 700MHz 1 32-LQFP Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS84329 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1141, ICS84329BYLF
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858399-84329BYLF Operating Temperature Range: 0°C ~ 70°C Features: Frequency Synthesizer IC 700MHz 1 32-LQFP Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS84329 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1141, ICS84329BYLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84329BYLF
858399-84329BYLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84329BYLF 858399-84329BYLF
Manufacturer: Renesas Electronics America Win Source Part Number: 858399-84329BYLF Operating Temperature Range: 0°C ~ 70°C Features: Frequency Synthesizer IC 700MHz 1 32-LQFP Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS84329 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1141, ICS84329BYLF

Manufacturer: Renesas Electronics America
Win Source Part Number: 858399-84329BYLF
Operating Temperature Range: 0°C ~ 70°C
Features: Frequency Synthesizer IC 700MHz 1 32-LQFP
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS84329
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1141, ICS84329BYLF

Buy Now Datasheet
700MHZ Clock and Timing IC - 728-84329BYLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ Clock and Timing IC
728-84329BYLF
700MHZ Clock and Timing IC 728-84329BYLF
IC SYNTHESIZER 700MHZ 32-LQFP Product overview: 84329BYLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84329BYLF can be used for catalog matching and distributor lookup.

IC SYNTHESIZER 700MHZ 32-LQFP Product overview: 84329BYLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84329BYLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84329BYLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
84329BYLF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 84329BYLF
IC SYNTHESIZER 700MHZ 32-LQFP

IC SYNTHESIZER 700MHZ 32-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 858399-84329BYLF 728-84329BYLF 84329BYLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84329BYLF 700MHZ Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data