Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 843252AGLF

Description
"Frequency Synthesizer IC 625MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Frequency Synthesizer IC 625MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 843252AGLF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
843252AGLF-ND
Clock Generators, PLLs, Frequency Synthesizers 843252AGLF-ND
"Frequency Synthesizer IC 625MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Frequency Synthesizer IC 625MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843252AGLF
858397-843252AGLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843252AGLF 858397-843252AGLF
Manufacturer: Renesas Electronics America Win Source Part Number: 858397-843252AGLF Series: FemtoClock® Operating Temperature Range: 0°C ~ 70°C Features: Frequency Synthesizer IC 625MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS843252 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 843252AGLF-ND, ICS843252AGLF-ND, 2832-843252AGLF, ICS843252AGLF

Manufacturer: Renesas Electronics America
Win Source Part Number: 858397-843252AGLF
Series: FemtoClock®
Operating Temperature Range: 0°C ~ 70°C
Features: Frequency Synthesizer IC 625MHz 1 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS843252
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 843252AGLF-ND, ICS843252AGLF-ND, 2832-843252AGLF, ICS843252AGLF

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-843252AGLF
Clock and Timing IC 728-843252AGLF
IC FREQ SYNTH 16TSSOP Product overview: 843252AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843252AGLF can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 16TSSOP Product overview: 843252AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843252AGLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 843252AGLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
843252AGLF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 843252AGLF
IC FREQ SYNTH 16TSSOP

IC FREQ SYNTH 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks
Product Number 843252AGLF-ND 858397-843252AGLF 728-843252AGLF 843252AGLF
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843252AGLF Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Frequency Synthesizer; Clock Generator
Bus Interface LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP Tube SSOP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data