"Clock/Frequency Synthesizer, Clock Generator IC 187.5MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1381196-843251AG-04L
Category: Integrated Circuits (ICs)>Clock/Timing>C
Series: FemtoClock®
Type: Clock/Frequency Synthesizer, Clock Generator
Package: Tube
Frequency - Max: 187.5MHz
Number of Circuits: 1
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 843251A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 96 pcs
IC CLK/FREQ SYNTH 8TSSOP Product overview: 843251AG-04LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843251AG-04LF can be used for catalog matching and distributor lookup.
IC CLK GENERATOR LVPECL 8-TSSOP
Clock/Frequency Synthesizer, Clock Generator IC 187.5MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLK/FREQ SYNTH 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 843251AG-04LF-ND | 1381196-843251AG-04LF | 728-843251AG-04LF | 843251AG-04LF | 843251AG-04LF | 843251AG-04LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173", 4.40mm Width) | Tube | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |