Renesas Electronics Corporation Clock and Timing IC 843246BGILFT

Description
IC TIMING Product overview: 843246BGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843246BGILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TIMING Product overview: 843246BGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843246BGILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-843246BGILFT
Clock and Timing IC 728-843246BGILFT
IC TIMING Product overview: 843246BGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843246BGILFT can be used for catalog matching and distributor lookup.

IC TIMING Product overview: 843246BGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843246BGILFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843246BGILFT - 858396-843246BGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843246BGILFT
858396-843246BGILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843246BGILFT 858396-843246BGILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858396-843246BGILFT Series: FemtoClock® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock/Frequency Synthesizer, Fanout Distribution IC 340MHz 1 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP-EP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America
Win Source Part Number: 858396-843246BGILFT
Series: FemtoClock®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Clock/Frequency Synthesizer, Fanout Distribution IC 340MHz 1 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP-EP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843246BGILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
843246BGILFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 843246BGILFT
IC TIMING

IC TIMING

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-843246BGILFT 858396-843246BGILFT 843246BGILFT
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843246BGILFT Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Surface Mount; 24-TSSOP-EP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY22050FZXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Frequency 150 to 167 MHz
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 728-CDCE906R002PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Application Specific Clock/Timing - CY28346ZXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers