"Frequency Synthesizer IC 156.25MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
IC FREQ SYNTH 48TSSOP Product overview: 843204AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843204AGILFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 986258-843204AGILFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock®
Type: Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 156.25MHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS843204AGILFT,ICS8
Base Product Number: 843204A
Product Status: Obsolete
IC SYNTHESIZER LVPECL 48-TSSOP
IC FREQ SYNTH 48TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 843204AGILFT-ND | 728-843204AGILFT | 986258-843204AGILFT | 843204AGILFT | 843204AGILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Tape & Reel (TR) | Surface Mount; 48-TFSOP (0.240", 6.10mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts |