Win Source Part Number: 1354320-8430S10BYI-0
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 56 pct.
Type: Clock Generator
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Active
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-PTQFP (7x7)
Base Product Number: 8430S10
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Clock Generator 48-PTQFP (7x7)
IC CLOCK GENERATOR 48TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1354320-8430S10BYI-03LF | 8430S10BYI-03LF | 8430S10BYI-03LF |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |