Cavium Processor Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 133.33MHz 1 Output 48-PTQFP (7x7)
IC CLK GENERATOR PLL 48TQFP Product overview: 8430S10AYILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-8430S10AYILFT can be used for catalog matching and distributor lookup.
Cavium Processor Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 133.33MHz 1 Output 48-PTQFP (7x7)
IC CLK GENERATOR PLL 48TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 8430S10AYILFT-ND | 763-8430S10AYILFT | 8430S10AYILFT | 8430S10AYILFT |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS, LVDS, LVTTL | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL | |
| Package Type | Surface Mount; 48-TQFP Exposed Pad | Tape & Reel (TR) | Surface Mount; 48-TQFP Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |