Manufacturer: Renesas Electronics America
Win Source Part Number: 908530-8430S10AYILF
Operating Temperature Range: -40°C ~ 85°C
Features: Cavium Processor Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 133.33MHz 1 Output 48-PTQFP (7x7)
Package: Tray
Package: 48-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8430S10
Categories: Integrated Circuits (ICs)
Case / Package: 48-PTQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3239, 8430S10AYILF-ND, ICS8430S10AYILF, ICS8430S10AYILF-ND
IC CLK GENERATOR PLL 48TQFP Product overview: 8430S10AYILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-8430S10AYILF can be used for catalog matching and distributor lookup.
Cavium Processor Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 133.33MHz 1 Output 48-PTQFP (7x7)
Cavium Processor Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 133.33MHz 1 Output 48-PTQFP (7x7)
IC CLK GENERATOR PLL 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 908530-8430S10AYILF | 763-8430S10AYILF | 800-3239-ND | 8430S10AYILF | 8430S10AYILF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 8430S10AYILF | Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 48-PTQFP (7x7) | Tray | Surface Mount; 48-TQFP Exposed Pad | Surface Mount; 48-TQFP Exposed Pad | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVCMOS, LVDS, LVTTL | LVCMOS | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL |