Win Source Part Number: 1002206-8430DY-111LF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer
Package: Tray
Frequency - Max: 700MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS8430DY-111LF,ICS8
Base Product Number: 8430D
Product Status: Obsolete
Frequency Synthesizer IC 700MHz 1 32-LQFP
IC FREQ SYNTH 32TQFP Product overview: 8430DY-111LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8430DY-111LF can be used for catalog matching and distributor lookup.
IC SYNTHESIZER DUAL 32-LQFP
IC SYNTHESIZER DUAL 32-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1002206-8430DY-111LF | 8430DY-111LF-ND | 728-8430DY-111LF | 8430DY-111LF | 8430DY-111LF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |