Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8430AY-62LFT 8430AY-62LFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908529-8430AY-62LFT Operating Temperature Range: 0°C ~ 70°C Features: Frequency Synthesizer IC 500MHz 1 32-LQFP Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8430-62 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8430AY-62LFT, ICS8430AY-62LFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908529-8430AY-62LFT Operating Temperature Range: 0°C ~ 70°C Features: Frequency Synthesizer IC 500MHz 1 32-LQFP Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8430-62 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8430AY-62LFT, ICS8430AY-62LFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8430AY-62LFT - 908529-8430AY-62LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8430AY-62LFT
908529-8430AY-62LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8430AY-62LFT 908529-8430AY-62LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 908529-8430AY-62LFT Operating Temperature Range: 0°C ~ 70°C Features: Frequency Synthesizer IC 500MHz 1 32-LQFP Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8430-62 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8430AY-62LFT, ICS8430AY-62LFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908529-8430AY-62LFT
Operating Temperature Range: 0°C ~ 70°C
Features: Frequency Synthesizer IC 500MHz 1 32-LQFP
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8430-62
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8430AY-62LFT, ICS8430AY-62LFT-ND

Buy Now
Clock and Timing IC - 728-8430AY-62LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-8430AY-62LFT
Clock and Timing IC 728-8430AY-62LFT
IC SYNTHESIZER LVPECL 32-LQFP Product overview: 8430AY-62LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8430AY-62LFT can be used for catalog matching and distributor lookup.

IC SYNTHESIZER LVPECL 32-LQFP Product overview: 8430AY-62LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8430AY-62LFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8430AY-62LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8430AY-62LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8430AY-62LFT
IC SYNTHESIZER LVPECL 32-LQFP

IC SYNTHESIZER LVPECL 32-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 908529-8430AY-62LFT 728-8430AY-62LFT 8430AY-62LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8430AY-62LFT Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data