Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003440-843034EY-06L
Length: 7 mm
Thickness: 1.4 mm
Number of Pins: 48
Width: 7 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 843034EY-06LFT843034
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003440-843034EY-06LFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 843034EY-06LFT |