"Clock/Frequency Synthesizer, Clock Generator IC 350MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK/FREQ SYNTH 8TSSOP
Clock/Frequency Synthesizer, Clock Generator IC 350MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLK GEN 1GIG LVPECL 8-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1135-5-ND | 843031AGLF | 843031AGLF | 843031AGLF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |