Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843031AGI-01LFT 843031AGI-01LFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858394-843031AGI-01L FT Series: FemtoClock® Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator IC 340MHz 1 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS843031-01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS843031AGI-01LFT, ICS843031AGI-01LFT-N D
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858394-843031AGI-01L FT Series: FemtoClock® Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator IC 340MHz 1 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS843031-01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS843031AGI-01LFT, ICS843031AGI-01LFT-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843031AGI-01LFT
858394-843031AGI-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843031AGI-01LFT 858394-843031AGI-01LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858394-843031AGI-01L FT Series: FemtoClock® Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator IC 340MHz 1 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS843031-01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS843031AGI-01LFT, ICS843031AGI-01LFT-N D

Manufacturer: Renesas Electronics America
Win Source Part Number: 858394-843031AGI-01LFT
Series: FemtoClock®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 340MHz 1 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS843031-01
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS843031AGI-01LFT, ICS843031AGI-01LFT-ND

Buy Now Datasheet
TSSOP Clock and Timing IC - 728-843031AGI-01LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-843031AGI-01LFT
TSSOP Clock and Timing IC 728-843031AGI-01LFT
IC CLK GENERATOR LVPECL 8-TSSOP Product overview: 843031AGI-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843031AGI-01LFT can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LVPECL 8-TSSOP Product overview: 843031AGI-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843031AGI-01LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 843031AGI-01LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
843031AGI-01LFT
Clock Generators, PLLs, Frequency Synthesizers 843031AGI-01LFT
Clock Generator IC 340MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 340MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843031AGI-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
843031AGI-01LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 843031AGI-01LFT
IC CLK GENERATOR LVPECL 8-TSSOP

IC CLK GENERATOR LVPECL 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 858394-843031AGI-01LFT 728-843031AGI-01LFT 843031AGI-01LFT 843031AGI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843031AGI-01LFT TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface ECL; PECL; LVPECL; LVPECL
Unlock Full Specs
to access all available technical data