"Clock Generator IC 340MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Clock Generators and Synthesizers Clock Generator 340MHz
IC CLK GENERATOR LVPECL 8-TSSOP
IC CLOCK GENERATOR 8TSSOP
Clock Generator IC 340MHz 1 8-TSSOP (0.173", 4.40mm Width)
Clock Generator IC 340MHz 1 8-TSSOP (0.173", 4.40mm Width)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-3344-5-ND | 843031AGI-01LF | 843031AGI-01LF | 843031AGI-01LF | 843031AGI-01LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |