Win Source Part Number: 1041196-8430252CGI-4
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock®
Type: Frequency Synthesizer
Package: Bulk
Frequency - Max: 156.25MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVPECL, LVTTL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): NB3N3020DTG; NB3N5573DTR2G; CDCE925PW; CDCEL925PW; CY22150FZXC; CDCEL824PWR8430252CG
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
IC TIMING / Frequency Synthesizer IC 156.25MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: 8430252CGI-45LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8430252CGI-45LF can be used for catalog matching and distributor lookup.
Clock Generator, 156.25MHz, CMOS, PDSO16
IC TIMING
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1041196-8430252CGI-45LF | 728-8430252CGI-45LF | 8430252CGI-45LF | 8430252CGI-45LF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 156.25MHz TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL | LVCMOS, LVPECL, LVTTL | CMOS | |
| Package Type | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | Bulk | SOP; SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |