Clock Generator, 320MHz, CMOS, PDSO8
"Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width)
Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLK GENERATOR LVPECL 8-TSSOP
IC CLK/FREQ SYNTH 8TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 843023AGLF | 843023AGLF-ND | 843023AGLF | 843023AGLF | 843023AGLF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator |
| Bus Interface | CMOS | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Features / Standards | RoHS | Lead-Free | RoHS |