IC CLK/FREQ SYNTH 8TSSOP Product overview: 843023AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843023AGILF can be used for catalog matching and distributor lookup.
"Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 908527-843023AGILF
Series: FemtoClock®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS843023
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1134, 800-1134-5, 800-1134-ND, ICS843023AGILF
IC CLK/FREQ SYNTH 8TSSOP
Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLK GEN 1GIG LVPECL 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-843023AGILF | 800-1134-5-ND | 908527-843023AGILF | 843023AGILF | 843023AGILF | 843023AGILF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843023AGILF | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | Tube | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 8-TSSOP | SSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | ||
| Frequency | 320 MHz | 320 MHz | 320 MHz | 320 MHz | 320 MHz |