Renesas Electronics Corporation Application Specific Clock/Timing 843021AGLF

Description
Clock and Timing Specialized ICs Ethernet 140MHz
Request a Quote Datasheet
Description
Clock and Timing Specialized ICs Ethernet 140MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 843021AGLF - Rochester Electronics
Newburyport, MA, United States
Clock and Timing Specialized ICs Ethernet 140MHz

Clock and Timing Specialized ICs Ethernet 140MHz

Supplier's Site Datasheet
Application Specific Clock/Timing - 800-1133-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-1133-5-ND
Application Specific Clock/Timing 800-1133-5-ND
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 140MHz 1 Output 8-TSSOP

Ethernet Clock/Frequency Synthesizer, Clock Generator IC 140MHz 1 Output 8-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 843021AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
843021AGLF
Clock/Timing - Application Specific 843021AGLF
IC CLK GEN 1GIG LVPECL 8-TSSOP

IC CLK GEN 1GIG LVPECL 8-TSSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - 843021AGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
843021AGLF
Application Specific Clock/Timing 843021AGLF
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 140MHz 1 Output 8-TSSOP

Ethernet Clock/Frequency Synthesizer, Clock Generator IC 140MHz 1 Output 8-TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 843021AGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
843021AGLF
Clock Generators, PLLs, Frequency Synthesizers 843021AGLF
Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 843021AGLF 800-1133-5-ND 843021AGLF 843021AGLF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Real Time Clock Clock Generator Clock Generator Clock Generator
Package Type SOP; SSOP Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS Lead-Free RoHS
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers
 - SIT1602BI-13-18S-20.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details