Renesas Electronics Corporation Application Specific Clock/Timing 843021AGI-01

Description
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP
Request a Quote Datasheet
Description
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 843021AGI-01-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
843021AGI-01-ND
Application Specific Clock/Timing 843021AGI-01-ND
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP

Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - 843021AGI-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
843021AGI-01
Application Specific Clock/Timing 843021AGI-01
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP

Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 843021AGI-01 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
843021AGI-01
Clock/Timing - Application Specific 843021AGI-01
IC CLK GENERATOR LVPECL 8-TSSOP

IC CLK GENERATOR LVPECL 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 843021AGI-01-ND 843021AGI-01 843021AGI-01
Product Name Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3028-C7 32.768KHZ 1PPM-TA-QA - ODG (Origin Data Global)
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers
Clock/Timing - Application Specific - ADN2807ACP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22180FSXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers