The 843011CGLFT is a clock generator from Quarktwin Technology Ltd. designed for Fibre Channel applications. It features a single differential 3.3V LVPECL output and is compatible with a 26.5625MHz crystal to generate an output frequency of 106.25MHz or a 25MHz crystal for 100MHz output. The device operates within a voltage range of 3.135V to 3.465V and has a low RMS phase jitter of 0.29ps at 100MHz, making it suitable for high-performance timing applications. The operating temperature range is from 0°C to 70°C, and it is available in a compact 8-pin TSSOP package, which is advantageous for space-constrained designs. The product is also RoHS compliant, ensuring it meets environmental standards.
"Clock/Frequency Synthesizer, Clock Generator IC 106.25MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 874235-843011CGLFT
Series: FemtoClock®
Operating Temperature Range: 0°C ~ 70°C
Features: Clock/Frequency Synthesizer, Clock Generator IC 106.25MHz 1 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS843011
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS843011CGLFT, ICS843011CGLFT-ND
IC CLK/FREQ SYNTH 8TSSOP Product overview: 843011CGLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843011CGLFT can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer, Clock Generator IC 106.25MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLK GENERATOR LVPECL 8-TSSOP
IC CLK/FREQ SYNTH 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 843011CGLFT-ND | 874235-843011CGLFT | 728-843011CGLFT | 843011CGLFT | 843011CGLFT | 843011CGLFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843011CGLFT | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 8-TSSOP | Tape & Reel (TR) | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |