"Clock/Frequency Synthesizer, Clock Generator IC 106.25MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Clock Generators and Synthesizers Clock/Frequency Synthesizer, Clock Generator 106.25MHz
IC CLK/FREQ SYNTH 8TSSOP
IC CLK GENERATOR LVPECL 8-TSSOP
Clock/Frequency Synthesizer, Clock Generator IC 106.25MHz 1 8-TSSOP (0.173", 4.40mm Width)
Clock Generator IC 106.25MHz 1 8-TSSOP (0.173", 4.40mm Width)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 843011CGLF-ND | 843011CGLF | 843011CGLF | 843011CGLF | 843011CGLF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |