Manufacturer: Renesas Electronics America
Win Source Part Number: 908526-843011AGLF
Series: FemtoClock®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer, Clock Generator IC 113.33MHz 1 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS843011
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3342-5, 843011AGLF-ND, ICS843011AGLF, ICS843011AGLF-ND
"Clock/Frequency Synthesizer, Clock Generator IC 113.33MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK/FREQ SYNTH 8TSSOP Product overview: 843011AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843011AGLF can be used for catalog matching and distributor lookup.
IC CLK/FREQ SYNTH 8TSSOP
IC SYNTHESIZER LVPECL 8-TSSOP
Clock/Frequency Synthesizer, Clock Generator IC 113.33MHz 1 8-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 908526-843011AGLF | 800-3342-5-ND | 728-843011AGLF | 843011AGLF | 843011AGLF | 843011AGLF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843011AGLF | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tube | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | LVPECL | LVPECL | 1 | ECL; PECL; LVPECL; LVPECL |