Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 843004AGI-01LF

Description
Win Source Part Number: 1041195-843004AGI-01 LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® Type: Frequency Synthesizer Package: Tube Frequency - Max: 170MHz Number of Circuits: 1 Standard Package: 62 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 843004AG-01LF; 844004BGI-01LF; 841604AGILF; CDCE906PWR; CDCE906PW; CDC906PW843004AGI01L F; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS843004AGI-01LF,80 0-3340-5,843004AGI-0 1LF-ND,ICS843004AGI- 01LF-ND Base Product Number: 843004A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1041195-843004AGI-01 LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® Type: Frequency Synthesizer Package: Tube Frequency - Max: 170MHz Number of Circuits: 1 Standard Package: 62 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 843004AG-01LF; 844004BGI-01LF; 841604AGILF; CDCE906PWR; CDCE906PW; CDC906PW843004AGI01L F; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS843004AGI-01LF,80 0-3340-5,843004AGI-0 1LF-ND,ICS843004AGI- 01LF-ND Base Product Number: 843004A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1041195-843004AGI-01LF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1041195-843004AGI-01LF
Win Source Part Number: 1041195-843004AGI-01 LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® Type: Frequency Synthesizer Package: Tube Frequency - Max: 170MHz Number of Circuits: 1 Standard Package: 62 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 843004AG-01LF; 844004BGI-01LF; 841604AGILF; CDCE906PWR; CDCE906PW; CDC906PW843004AGI01L F; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS843004AGI-01LF,80 0-3340-5,843004AGI-0 1LF-ND,ICS843004AGI- 01LF-ND Base Product Number: 843004A Product Status: Obsolete

Win Source Part Number: 1041195-843004AGI-01LF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock®
Type: Frequency Synthesizer
Package: Tube
Frequency - Max: 170MHz
Number of Circuits: 1
Standard Package: 62
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 843004AG-01LF; 844004BGI-01LF; 841604AGILF; CDCE906PWR; CDCE906PW; CDC906PW843004AGI01LF;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS843004AGI-01LF,800-3340-5,843004AGI-01LF-ND,ICS843004AGI-01LF-ND
Base Product Number: 843004A
Product Status: Obsolete

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 800-3340-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-3340-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-3340-5-ND
"Frequency Synthesizer IC 170MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"Frequency Synthesizer IC 170MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-843004AGI-01LF
Clock and Timing IC 728-843004AGI-01LF
IC FREQ SYNTH 24TSSOP Product overview: 843004AGI-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AGI-01LF can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 24TSSOP Product overview: 843004AGI-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AGI-01LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AGI-01LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
843004AGI-01LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 843004AGI-01LF
IC FREQ SYNTH 24TSSOP

IC FREQ SYNTH 24TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AGI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
843004AGI-01LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 843004AGI-01LF
IC SYNTHESIZER LVPECL 24-TSSOP

IC SYNTHESIZER LVPECL 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1041195-843004AGI-01LF 800-3340-5-ND 728-843004AGI-01LF 843004AGI-01LF 843004AGI-01LF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 24-TSSOP (0.173", 4.40mm Width) Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Tube SSOP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22M1SCALGXC-00-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; 8-UFQFN
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-4319-1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-WFQFN Exposed Pad
View Details
5 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9551BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details