Renesas Electronics Corporation Clock and Timing IC 843004AG-02LF

Description
IC FREQ SYNTH 24TSSOP Product overview: 843004AG-02LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AG-02LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ SYNTH 24TSSOP Product overview: 843004AG-02LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AG-02LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-843004AG-02LF
Clock and Timing IC 728-843004AG-02LF
IC FREQ SYNTH 24TSSOP Product overview: 843004AG-02LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AG-02LF can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 24TSSOP Product overview: 843004AG-02LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AG-02LF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-02LF
858391-843004AG-02LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-02LF 858391-843004AG-02LF
Manufacturer: Renesas Electronics America Win Source Part Number: 858391-843004AG-02LF Series: FemtoClock® Operating Temperature Range: 0°C ~ 70°C Features: Frequency Synthesizer IC 680MHz 1 24-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ICS843004 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS843004AG-02LF, ICS843004AG-02LF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858391-843004AG-02LF
Series: FemtoClock®
Operating Temperature Range: 0°C ~ 70°C
Features: Frequency Synthesizer IC 680MHz 1 24-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: ICS843004
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS843004AG-02LF, ICS843004AG-02LF-ND

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-02LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
843004AG-02LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 843004AG-02LF
IC SYNTHESIZER LVPECL 24-TSSOP

IC SYNTHESIZER LVPECL 24-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-02LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
843004AG-02LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 843004AG-02LF
IC FREQ SYNTH 24TSSOP

IC FREQ SYNTH 24TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-843004AG-02LF 858391-843004AG-02LF 843004AG-02LF 843004AG-02LF
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-02LF Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tube Surface Mount; 24-TSSOP Surface Mount; Surface Mount SSOP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 680 MHz 680 MHz 680 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 5991YQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Application Specific Clock/Timing - SI5319B-C-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
4 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers