Win Source Part Number: 1356258-843004AG-01L
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: Frequency Synthesizer
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: FemtoClock®
Package: Tube
Product Status: Obsolete
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Base Product Number: 843004A
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: LVPECL
Number of Circuits: 1
PLL: Yes with Bypass
Input: Crystal
Frequency - Max: 170MHz
Divider/Multiplier: Yes/No
"Frequency Synthesizer IC 170MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
IC FREQ SYNTH 24TSSOP Product overview: 843004AG-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AG-01LF can be used for catalog matching and distributor lookup.
IC SYNTHESIZER LVPECL 24TSSOP
IC FREQ SYNTH 24TSSOP
IC SYNTHESIZER LVPECL 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1356258-843004AG-01LF | 800-2062-ND | 728-843004AG-01LF | 843004AG-01LF | 843004AG-01LF | 843004AG-01LF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | 24-TSSOP (0.173", 4.40mm Width) | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Tube | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |